Texas Instruments High-Performance Analog 20mA Interface Transceiver IC XTR117AIDGKRG4

Description
XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125 Product overview: XTR117AIDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125 Product overview: XTR117AIDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mA Interface Transceiver IC - 752-XTR117AIDGKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR117AIDGKRG4
20mA Interface Transceiver IC 752-XTR117AIDGKRG4
XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125 Product overview: XTR117AIDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKRG4 can be used for catalog matching and distributor lookup.

XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125 Product overview: XTR117AIDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4 - 081907-XTR117AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4
081907-XTR117AIDGKRG4
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4 081907-XTR117AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 081907-XTR117AIDGKRG 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081907-XTR117AIDGKRG4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - XTR117AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR117AIDGKRG4-ND
Sensor and Detector Interfaces XTR117AIDGKRG4-ND
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR117AIDGKRG4
Sensor Interface XTR117AIDGKRG4
Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Buy Now Datasheet
Sensor and Detector Interfaces - XTR117AIDGKRG4 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR117AIDGKRG4
Sensor and Detector Interfaces XTR117AIDGKRG4
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR117AIDGKRG4
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR117AIDGKRG4
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site
Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR117AIDGKRG4
Interface - Sensor and Detector Interfaces XTR117AIDGKRG4
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR117AIDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR117AIDGKRG4
Sensor and Detector Interfaces XTR117AIDGKRG4
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR117AIDGKRG4 081907-XTR117AIDGKRG4 XTR117AIDGKRG4-ND XTR117AIDGKRG4 XTR117AIDGKRG4 XTR117AIDGKRG4 XTR117AIDGKRG4 XTR117AIDGKRG4
Product Name 20mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKRG4 Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Transmitter Sensor Interface Current Transmitter Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32268-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details