Texas Instruments High-Performance Analog 40V Interface Transceiver IC XTR117AIDGKR

Description
Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSSOP T/R Product overview: XTR117AIDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSSOP T/R Product overview: XTR117AIDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V Interface Transceiver IC
752-XTR117AIDGKR
40V Interface Transceiver IC 752-XTR117AIDGKR
Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSSOP T/R Product overview: XTR117AIDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSSOP T/R Product overview: XTR117AIDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-43670-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-43670-6-ND
Sensor and Detector Interfaces 296-43670-6-ND
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-43670-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-43670-2-ND
Sensor and Detector Interfaces 296-43670-2-ND
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-43670-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-43670-1-ND
Sensor and Detector Interfaces 296-43670-1-ND
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKR - 004794-XTR117AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKR
004794-XTR117AIDGKR
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKR 004794-XTR117AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 004794-XTR117AIDGKR Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR117AIDRBT; XTR117AIDRBR; XTR117AIDGKT; Introduction Date: July 20, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004794-XTR117AIDGKR
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR117AIDRBT; XTR117AIDRBR; XTR117AIDGKT;
Introduction Date: July 20, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR117AIDGKR
Sensor Interface XTR117AIDGKR
Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Sensor Interface XTR117 4-20mA Crnt Loop Transmitter

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR117AIDGKR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR117AIDGKR
Interface - Sensor and Detector Interfaces XTR117AIDGKR
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR117AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR117AIDGKR
Sensor and Detector Interfaces XTR117AIDGKR
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR117AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR117AIDGKR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR117AIDGKR
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site
Sensor and Detector Interfaces - XTR117AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR117AIDGKR
Sensor and Detector Interfaces XTR117AIDGKR
IC CURRENT TRANSMITTER 8VSSOP

IC CURRENT TRANSMITTER 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR117AIDGKR 296-43670-6-ND 004794-XTR117AIDGKR XTR117AIDGKR XTR117AIDGKR XTR117AIDGKR XTR117AIDGKR XTR117AIDGKR
Product Name 40V Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKR Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Sensor Interface Storage Interface Sensor Interface Current Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI32174-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers