Texas Instruments High-Performance Analog 36V SOIC Interface Transceiver IC XTR116U/2K5

Description
Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R Product overview: XTR116U/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116U/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R Product overview: XTR116U/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116U/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V SOIC Interface Transceiver IC
752-XTR116U/2K5
36V SOIC Interface Transceiver IC 752-XTR116U/2K5
Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R Product overview: XTR116U/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116U/2K5 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R Product overview: XTR116U/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR116U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR116U/2K5 - 004791-XTR116U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR116U/2K5
004791-XTR116U/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR116U/2K5 004791-XTR116U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004791-XTR116U/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR116 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 004791-XTR116U/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR116
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39549-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39549-1-ND
Sensor and Detector Interfaces 296-39549-1-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39549-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39549-2-ND
Sensor and Detector Interfaces 296-39549-2-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39549-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39549-6-ND
Sensor and Detector Interfaces 296-39549-6-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - XTR116U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR116U/2K5
Sensor and Detector Interfaces XTR116U/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR116U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR116U/2K5
Sensor and Detector Interfaces XTR116U/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
XTR116U/2K5
Sensor Interface XTR116U/2K5
Sensor Interface 4-20mA Current Loop Transmitters

Sensor Interface 4-20mA Current Loop Transmitters

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR116U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR116U/2K5
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR116U/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - XTR116U/2K5 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR116U/2K5
Interface - Sensor and Detector Interfaces XTR116U/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR116U/2K5 004791-XTR116U/2K5 296-39549-1-ND XTR116U/2K5 XTR116U/2K5 XTR116U/2K5 XTR116U/2K5 XTR116U/2K5
Product Name 36V SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR116U/2K5 Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Transmitter Sensor Interface Current Transmitter Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details