Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5 XTR115UA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 004790-XTR115UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004790-XTR115UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5 - 004790-XTR115UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5
004790-XTR115UA/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5 004790-XTR115UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004790-XTR115UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004790-XTR115UA/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39548-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39548-2-ND
Sensor and Detector Interfaces 296-39548-2-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39548-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39548-1-ND
Sensor and Detector Interfaces 296-39548-1-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39548-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39548-6-ND
Sensor and Detector Interfaces 296-39548-6-ND
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 36V SOIC Interface Transceiver IC
752-XTR115UA/2K5
Industrial 36V SOIC Interface Transceiver IC 752-XTR115UA/2K5
2-Wire Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR115UA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR115UA/2K5 can be used for catalog matching and distributor lookup.

2-Wire Interface IC, 36V, 8-Pin SOIC, Industrial Product overview: XTR115UA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 36V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 36V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR115UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR115UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR115UA/2K5
Sensor and Detector Interfaces XTR115UA/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR115UA/2K5
Sensor Interface XTR115UA/2K5
Sensor Interface 4-20mA Current Loop Transmitters

Sensor Interface 4-20mA Current Loop Transmitters

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR115UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR115UA/2K5
Interface - Sensor and Detector Interfaces XTR115UA/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR115UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR115UA/2K5
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR115UA/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Supplier's Site
Sensor and Detector Interfaces - XTR115UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR115UA/2K5
Sensor and Detector Interfaces XTR115UA/2K5
IC CURRENT TRANSMITTER 8SOIC

IC CURRENT TRANSMITTER 8SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 004790-XTR115UA/2K5 296-39548-2-ND 752-XTR115UA/2K5 XTR115UA/2K5 XTR115UA/2K5 XTR115UA/2K5 XTR115UA/2K5 XTR115UA/2K5
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5 Sensor and Detector Interfaces Industrial 36V SOIC Interface Transceiver IC Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transmitter Sensor Interface Transceiver Current Transmitter Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers