Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5G4 XTR115U/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 416757-XTR115U/2K5G4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 416757-XTR115U/2K5G4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5G4 - 416757-XTR115U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5G4
416757-XTR115U/2K5G4
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5G4 416757-XTR115U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 416757-XTR115U/2K5G4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 416757-XTR115U/2K5G4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 416757-XTR115U/2K5G4
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5G4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGVJ - Nexperia B.V.
Specs
Package Type SOT480-1 SOT480-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY5-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Universal Transmitter - RF 96 ST SW868 Vcc extern - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details