4-20mA Current Loop Transmitters 8-SOIC
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR115U/2K5 | 27AJ1147 |
| Product Name | XTR115 4-20mA Current Loop Transmitters | Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments |
| Standards and Certifications | RoHS | RoHS |