Texas Instruments High-Performance Analog 20mA SOIC Interface Transceiver IC XTR114UA

Description
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85 Product overview: XTR114UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR114UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85 Product overview: XTR114UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR114UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20mA SOIC Interface Transceiver IC
752-XTR114UA
20mA SOIC Interface Transceiver IC 752-XTR114UA
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85 Product overview: XTR114UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR114UA can be used for catalog matching and distributor lookup.

4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85 Product overview: XTR114UA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR114UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-35559-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-35559-5-ND
Sensor and Detector Interfaces 296-35559-5-ND
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR114UA - 125626-XTR114UA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR114UA
125626-XTR114UA
Interface - Interface - Sensor and Detector Interfaces - XTR114UA 125626-XTR114UA
Manufacturer: Texas Instruments Win Source Part Number: 125626-XTR114UA Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125626-XTR114UA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - XTR114UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR114UA
Sensor and Detector Interfaces XTR114UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now Datasheet
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube - 815-XTR114UA - Utmel Electronic Limited
Hong Kong, China
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube
815-XTR114UA
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube 815-XTR114UA
Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube

Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR114UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR114UA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR114UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site
Sensor and Detector Interfaces - XTR114UA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR114UA
Sensor and Detector Interfaces XTR114UA
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR114UA 296-35559-5-ND 125626-XTR114UA XTR114UA 815-XTR114UA XTR114UA XTR114UA
Product Name 20mA SOIC Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR114UA Sensor and Detector Interfaces Sensor and Detector Interface 36V 2-Wire 14-Pin SOIC Tube Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Storage Interface Sensor Interface Sensor Interface Current Transmitter
Features RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SO SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC SOIC; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHCT125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details