Texas Instruments XTR112 4-20mA Current Transmitters with Sensor Excitation and Linearization XTR112UA

Description
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85
Request a Quote
Description
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XTR112UA is a monolithic 4-20mA current transmitter designed for industrial applications, featuring two precision current sources of 250µA. It provides complete current excitation for high impedance platinum RTD temperature sensors and bridges, along with instrumentation amplifier and current output circuitry integrated into a single package. The device supports versatile linearization circuitry that offers a second-order correction to the RTD, typically improving linearity by 40:1. With a low total unadjusted error, the XTR112UA can be used without adjustment in many applications, ensuring minimal drift in zero output current and span. It operates over a wide supply voltage range of 7.5V to 36V and is specified for an industrial temperature range of -40°C to +85°C. The device is available in an SO-14 surface-mount package, making it suitable for various applications including industrial process control, factory automation, and remote data acquisition systems.

Datasheet Summary
Powered by GS/AI

The XTR112UA is a monolithic 4-20mA current transmitter designed for industrial applications, featuring two precision current sources of 250µA. It provides complete current excitation for high impedance platinum RTD temperature sensors and bridges, along with instrumentation amplifier and current output circuitry integrated into a single package. The device supports versatile linearization circuitry that offers a second-order correction to the RTD, typically improving linearity by 40:1. With a low total unadjusted error, the XTR112UA can be used without adjustment in many applications, ensuring minimal drift in zero output current and span. It operates over a wide supply voltage range of 7.5V to 36V and is specified for an industrial temperature range of -40°C to +85°C. The device is available in an SO-14 surface-mount package, making it suitable for various applications including industrial process control, factory automation, and remote data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
XTR112 4-20mA Current Transmitters with Sensor Excitation and Linearization - XTR112UA - Texas Instruments
Dallas, TX, United States
XTR112 4-20mA Current Transmitters with Sensor Excitation and Linearization
XTR112UA
XTR112 4-20mA Current Transmitters with Sensor Excitation and Linearization XTR112UA
4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85

4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85

Buy Now Datasheet
Transmitter, Current, Soic14, 112; Bandwidth Texas Instruments - 29AH8429 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter, Current, Soic14, 112; Bandwidth Texas Instruments
29AH8429
Transmitter, Current, Soic14, 112; Bandwidth Texas Instruments 29AH8429
TRANSMITTER, CURRENT, SOIC14, 112; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

TRANSMITTER, CURRENT, SOIC14, 112; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR112UA 29AH8429
Product Name XTR112 4-20mA Current Transmitters with Sensor Excitation and Linearization Transmitter, Current, Soic14, 112; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products