IC CURRENT TRANSMITTER 14SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 051726-XTR112U
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
4-20mA Current Transmitters with Sensor Excitation (2 x 250-µA) and Linearization 14-SOIC Product overview: XTR112U from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR112U can be used for catalog matching and distributor lookup.
IC CURRENT TRANSMITTER 14SOIC
Sensor Interface 4-20mA Crnt Trnsmtr w/Sensor Exc & Lin
IC CURRENT TRANSMITTER 14SOIC
IC CURRENT TRANSMITTER 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XTR112U-ND | 051726-XTR112U | 752-XTR112U | XTR112U | XTR112U | XTR112U | XTR112U |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR112U | 20mA SOIC Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transmitter | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |