Precision Voltage-to-Current Converter/Transmitte
Manufacturer: Texas Instruments
Win Source Part Number: 1119721-XTR111AIDRCT
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Operating Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Power Management, Motor Drive & Control, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 752-XTR111AIDRCTG4 | 1119721-XTR111AIDRCTG4 |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCTG4 |
| Device Type | Transceiver | Transmitter |