Texas Instruments High-Performance Analog 44V Interface Transceiver IC XTR111AIDRCT

Description
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
44V Interface Transceiver IC
752-XTR111AIDRCT
44V Interface Transceiver IC 752-XTR111AIDRCT
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCT can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-21361-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-21361-6-ND
Sensor and Detector Interfaces 296-21361-6-ND
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-21361-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-21361-2-ND
Sensor and Detector Interfaces 296-21361-2-ND
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-21361-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-21361-1-ND
Sensor and Detector Interfaces 296-21361-1-ND
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCT - 1282427-XTR111AIDRCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCT
1282427-XTR111AIDRCT
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCT 1282427-XTR111AIDRCT
Manufacturer: Texas Instruments Win Source Part Number: 1282427-XTR111AIDRCT Packaging: Reel Type: Current Transmitter Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 550μA Categories: Integrated Circuits Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VFDFN Exposed Pad Alternative Parts (Cross-Reference): XTR111AIDGQR; XTR111AIDRCR; XTR111AIDGQ; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XTR111 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1282427-XTR111AIDRCT
Packaging: Reel
Type: Current Transmitter
Mounting Style: SMD
Output Type: Voltage
Input Type: Voltage
Supply Current: 550μA
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VFDFN Exposed Pad
Alternative Parts (Cross-Reference): XTR111AIDGQR; XTR111AIDRCR; XTR111AIDGQ;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: XTR111
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now
Interface - Sensor and Detector Interfaces - XTR111AIDRCT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR111AIDRCT
Interface - Sensor and Detector Interfaces XTR111AIDRCT
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR111AIDRCT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR111AIDRCT
Sensor and Detector Interfaces XTR111AIDRCT
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR111AIDRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR111AIDRCT
Sensor and Detector Interfaces XTR111AIDRCT
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
XTR111AIDRCT
Sensor Interface XTR111AIDRCT
Sensor Interface Presision Voltage to Current Conv/Trans

Sensor Interface Presision Voltage to Current Conv/Trans

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR111AIDRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR111AIDRCT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR111AIDRCT
IC CONV/TX PREC VOLT-CURR 10-SON

IC CONV/TX PREC VOLT-CURR 10-SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR111AIDRCT 296-21361-6-ND 1282427-XTR111AIDRCT XTR111AIDRCT XTR111AIDRCT XTR111AIDRCT XTR111AIDRCT XTR111AIDRCT
Product Name 44V Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCT Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Sensor Interface Current Transmitter Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface - CODECs - AD1837AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details