Manufacturer: Texas Instruments
Win Source Part Number: 056214-XTR111AIDRCRG
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Operating Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
SPECIALTY ANALOG CIRCUIT, PDSO10, GREEN, PLASTIC, SON-10 Product overview: XTR111AIDRCRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 056214-XTR111AIDRCRG4 | 752-XTR111AIDRCRG4 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCRG4 | Interface Transceiver IC |
| Device Type | Transmitter | Transceiver |