Texas Instruments High-Performance Analog Sensor and Detector Interfaces XTR111AIDRCR

Description
IC PREC VOLT-CURR CONV/TX 10-SON
Request a Quote Datasheet
Description
IC PREC VOLT-CURR CONV/TX 10-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-39546-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39546-1-ND
Sensor and Detector Interfaces 296-39546-1-ND
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39546-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39546-2-ND
Sensor and Detector Interfaces 296-39546-2-ND
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39546-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39546-6-ND
Sensor and Detector Interfaces 296-39546-6-ND
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCR - 1282426-XTR111AIDRCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCR
1282426-XTR111AIDRCR
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCR 1282426-XTR111AIDRCR
Manufacturer: Texas Instruments Win Source Part Number: 1282426-XTR111AIDRCR Packaging: Reel - TR Type: Current Transmitter Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: 3-Wire Family Name: XTR111 Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): XTR111AIDGQR; XTR111AIDGQT; XTR111AIDGQTG4; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1282426-XTR111AIDRCR
Packaging: Reel - TR
Type: Current Transmitter
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: 3-Wire
Family Name: XTR111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): XTR111AIDGQR; XTR111AIDGQT; XTR111AIDGQTG4;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
44V Interface Transceiver IC
752-XTR111AIDRCR
44V Interface Transceiver IC 752-XTR111AIDRCR
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 44V 3-Wire Interface 10-Pin VSON EP T/R Product overview: XTR111AIDRCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR111AIDRCR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR111AIDRCR
Sensor and Detector Interfaces XTR111AIDRCR
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR111AIDRCR
Sensor Interface XTR111AIDRCR
Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Buy Now Datasheet
Sensor and Detector Interfaces - XTR111AIDRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR111AIDRCR
Sensor and Detector Interfaces XTR111AIDRCR
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Buy Now
Interface - Sensor and Detector Interfaces - XTR111AIDRCR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR111AIDRCR
Interface - Sensor and Detector Interfaces XTR111AIDRCR
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR111AIDRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR111AIDRCR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR111AIDRCR
IC PREC VOLT-CURR CONV/TX 10-SON

IC PREC VOLT-CURR CONV/TX 10-SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-39546-1-ND 1282426-XTR111AIDRCR 752-XTR111AIDRCR XTR111AIDRCR XTR111AIDRCR XTR111AIDRCR XTR111AIDRCR XTR111AIDRCR
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR111AIDRCR 44V Interface Transceiver IC Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface; Transmitter Transceiver Current Transmitter Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers