Precision Voltage-to-Current Converter/Transmitte
VOLTAGE TO CURRENT CONVERTER, VSON-10; No. of Amplifiers:1 Amplifier; Input Bias Current:0.015µA; Amplifier Case Style:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR111AIDRCR | 54AH1681 |
| Product Name | XTR111 Precision Voltage-to-Current Converter/Transmitter | Voltage To Current Converter, Vson-10; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS |