Texas Instruments High-Performance Analog 44V Interface Transceiver IC XTR111AIDGQT

Description
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin HVSSOP EP T/R Product overview: XTR111AIDGQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin HVSSOP EP T/R Product overview: XTR111AIDGQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
44V Interface Transceiver IC
752-XTR111AIDGQT
44V Interface Transceiver IC 752-XTR111AIDGQT
Sensor and Detector Interface 44V 3-Wire Interface 10-Pin HVSSOP EP T/R Product overview: XTR111AIDGQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQT can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 44V 3-Wire Interface 10-Pin HVSSOP EP T/R Product overview: XTR111AIDGQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-22072-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-22072-1-ND
Sensor and Detector Interfaces 296-22072-1-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-22072-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-22072-2-ND
Sensor and Detector Interfaces 296-22072-2-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-22072-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-22072-6-ND
Sensor and Detector Interfaces 296-22072-6-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQT - 145353-XTR111AIDGQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQT
145353-XTR111AIDGQT
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQT 145353-XTR111AIDGQT
Manufacturer: Texas Instruments Win Source Part Number: 145353-XTR111AIDGQT Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Operating Supply Current: 550μA Alternative Parts (Cross-Reference): XTR111AIDRCR; XTR111AIDGQR; XTR111AIDGQT; XTR111AIDGQTG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145353-XTR111AIDGQT
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Operating Supply Current: 550μA
Alternative Parts (Cross-Reference): XTR111AIDRCR; XTR111AIDGQR; XTR111AIDGQT; XTR111AIDGQTG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - XTR111AIDGQT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR111AIDGQT
Sensor and Detector Interfaces XTR111AIDGQT
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR111AIDGQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR111AIDGQT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR111AIDGQT
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site
Sensor and Detector Interfaces - XTR111AIDGQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR111AIDGQT
Sensor and Detector Interfaces XTR111AIDGQT
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
XTR111AIDGQT
Sensor Interface XTR111AIDGQT
Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR111AIDGQT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR111AIDGQT
Interface - Sensor and Detector Interfaces XTR111AIDGQT
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR111AIDGQT 296-22072-1-ND 145353-XTR111AIDGQT XTR111AIDGQT XTR111AIDGQT XTR111AIDGQT XTR111AIDGQT XTR111AIDGQT
Product Name 44V Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQT Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Current Transmitter Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Interface - Interface - I/O Expanders - AAT4296IJS-T1 - 909113-AAT4296IJS-T1 - Win Source Electronics
Specs
Device Type Port / Bus Expander
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1835AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details