Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQR XTR111AIDGQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 036670-XTR111AIDGQR Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Operating Supply Current: 550μA Alternative Parts (Cross-Reference): XTR111AIDRCT; XTR111AIDRCR; XTR111AIDGQ; ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 036670-XTR111AIDGQR Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Operating Supply Current: 550μA Alternative Parts (Cross-Reference): XTR111AIDRCT; XTR111AIDRCR; XTR111AIDGQ; ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQR - 036670-XTR111AIDGQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQR
036670-XTR111AIDGQR
Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQR 036670-XTR111AIDGQR
Manufacturer: Texas Instruments Win Source Part Number: 036670-XTR111AIDGQR Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Operating Supply Current: 550μA Alternative Parts (Cross-Reference): XTR111AIDRCT; XTR111AIDRCR; XTR111AIDGQ; ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 036670-XTR111AIDGQR
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Operating Supply Current: 550μA
Alternative Parts (Cross-Reference): XTR111AIDRCT; XTR111AIDRCR; XTR111AIDGQ; ;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 44V Interface Transceiver IC
752-XTR111AIDGQR
Automotive 44V Interface Transceiver IC 752-XTR111AIDGQR
Sensor Interface IC, 44V, 10-Pin, Automotive Product overview: XTR111AIDGQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQR can be used for catalog matching and distributor lookup.

Sensor Interface IC, 44V, 10-Pin, Automotive Product overview: XTR111AIDGQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 44V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 44V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR111AIDGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-39545-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39545-2-ND
Sensor and Detector Interfaces 296-39545-2-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39545-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39545-1-ND
Sensor and Detector Interfaces 296-39545-1-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - 296-39545-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-39545-6-ND
Sensor and Detector Interfaces 296-39545-6-ND
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now Datasheet
Sensor and Detector Interfaces - XTR111AIDGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR111AIDGQR
Sensor and Detector Interfaces XTR111AIDGQR
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Buy Now
Interface - Sensor and Detector Interfaces - XTR111AIDGQR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR111AIDGQR
Interface - Sensor and Detector Interfaces XTR111AIDGQR
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR111AIDGQR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR111AIDGQR
Sensor and Detector Interfaces XTR111AIDGQR
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR111AIDGQR
Sensor Interface XTR111AIDGQR
Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Sensor Interface Prec Vltg-to-Crnt Conv/Transmitter

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR111AIDGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR111AIDGQR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR111AIDGQR
IC PREC VOLT-CURR CONV/TX 10MSOP

IC PREC VOLT-CURR CONV/TX 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036670-XTR111AIDGQR 752-XTR111AIDGQR 296-39545-2-ND XTR111AIDGQR XTR111AIDGQR XTR111AIDGQR XTR111AIDGQR XTR111AIDGQR
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR111AIDGQR Automotive 44V Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transmitter Transceiver Sensor Interface Storage Interface Sensor Interface Current Transmitter Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers