Manufacturer: Texas Instruments
Win Source Part Number: 081905-XTR110KU/1KG4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Voltage to Current Converter 16-Pin SOIC T/R Product overview: XTR110KU/1KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110KU/1KG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 081905-XTR110KU/1KG4 | 752-XTR110KU/1KG4 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR110KU/1KG4 | SOIC Interface Transceiver IC |
| Device Type | Transmitter | Transceiver |