Manufacturer: Texas Instruments
Win Source Part Number: 056213-XTR110KPG4
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
IC V TO I CONVERTER/XMTR 16 DIP
Voltage-to-current converter/transmitte
IC V TO I CONVERTER/XMTR 16 DIP
IC V TO I CONVERTER/XMTR 16 DIP
IC V TO I CONVERTER/XMTR 16 DIP
Sensor Interface Prec Vltg-To-Crnt Cnertr/Trnsmtr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 056213-XTR110KPG4 | XTR110KPG4-ND | 752-XTR110KPG4 | XTR110KPG4 | XTR110KPG4 | XTR110KPG4 | XTR110KPG4 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR110KPG4 | Sensor and Detector Interfaces | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface |
| Device Type | Transmitter | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |