Voltage-to-current converter/transmitte
IC PREC V-TO-I TRANSMITER 16CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1119719-XTR110BG
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-CDIP Side Brazed
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR110KU/1K; XTR110AG; XTR110KP;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Sensor Interface Prec Vltg-To-Crnt Cnertr/Trnsmtr
IC PREC V-TO-I TRANSMITER 16CDIP
IC PREC V-TO-I TRANSMITER 16CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-XTR110BG | 296-XTR110BG-ND | 1119719-XTR110BG | XTR110BG | XTR110BG | XTR110BG |
| Product Name | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR110BG | Sensor Interface | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Transmitter | Storage Interface | Sensor Interface |