Texas Instruments High-Performance Analog Through-Hole 40V 25mA Interface Transceiver IC XTR110AG

Description
40V 25mA Sensor Interface IC, 2 Amplifiers, Through Hole Product overview: XTR110AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 40V, 25mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 25mA Sensor Interface IC, 2 Amplifiers, Through Hole Product overview: XTR110AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 40V, 25mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 40V 25mA Interface Transceiver IC
752-XTR110AG
Through-Hole 40V 25mA Interface Transceiver IC 752-XTR110AG
40V 25mA Sensor Interface IC, 2 Amplifiers, Through Hole Product overview: XTR110AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 40V, 25mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110AG can be used for catalog matching and distributor lookup.

40V 25mA Sensor Interface IC, 2 Amplifiers, Through Hole Product overview: XTR110AG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 25mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 40V, 25mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR110AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR110AG - 084527-XTR110AG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR110AG
084527-XTR110AG
Interface - Interface - Sensor and Detector Interfaces - XTR110AG 084527-XTR110AG
Manufacturer: Texas Instruments Win Source Part Number: 084527-XTR110AG Packaging: Tube/Rail Type: Current Transmitter Mounting: Through Hole Output Type: Current Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-CDIP Side Brazed Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR110KU/1K; XTR110BG; XTR110KP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 084527-XTR110AG
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-CDIP Side Brazed
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR110KU/1K; XTR110BG; XTR110KP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing

Buy Now Datasheet
Sensor and Detector Interfaces - 296-13640-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-13640-5-ND
Sensor and Detector Interfaces 296-13640-5-ND
IC V TO I CONVRTR/XMTR 16-CDIP

IC V TO I CONVRTR/XMTR 16-CDIP

Buy Now Datasheet
Sensor and Detector Interfaces - XTR110AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR110AG
Sensor and Detector Interfaces XTR110AG
IC V TO I CONVRTR/XMTR 16-CDIP

IC V TO I CONVRTR/XMTR 16-CDIP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR110AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR110AG
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR110AG
IC V TO I CONVRTR/XMTR 16-CDIP

IC V TO I CONVRTR/XMTR 16-CDIP

Supplier's Site
Sensor and Detector Interfaces - XTR110AG - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR110AG
Sensor and Detector Interfaces XTR110AG
IC V TO I CONVRTR/XMTR 16-CDIP

IC V TO I CONVRTR/XMTR 16-CDIP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - XTR110AG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR110AG
Interface - Sensor and Detector Interfaces XTR110AG
IC V TO I CONVRTR/XMTR 16-CDIP

IC V TO I CONVRTR/XMTR 16-CDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR110AG
Sensor Interface XTR110AG
Sensor Interface Prec Vltg-To-Crnt Cnertr/Trnsmtr

Sensor Interface Prec Vltg-To-Crnt Cnertr/Trnsmtr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR110AG 084527-XTR110AG 296-13640-5-ND XTR110AG XTR110AG XTR110AG XTR110AG XTR110AG
Product Name Through-Hole 40V 25mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR110AG Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor Interface
Device Type Transceiver Transmitter Sensor Interface Storage Interface Sensor Interface Current Transmitter Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - CODECs - ADAU1361BCPZ-R7 - 910169-ADAU1361BCPZ-R7 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-LFCSP-VQ (5x5)
View Details