Texas Instruments 20mA Interface Transceiver IC XTR108TDD2

Description
4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 0- Product overview: XTR108TDD2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108TDD2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 0- Product overview: XTR108TDD2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108TDD2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mA Interface Transceiver IC - 752-XTR108TDD2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR108TDD2
20mA Interface Transceiver IC 752-XTR108TDD2
4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 0- Product overview: XTR108TDD2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108TDD2 can be used for catalog matching and distributor lookup.

4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 0- Product overview: XTR108TDD2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108TDD2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Sensor and Detector Interfaces - XTR108TDD2 - 800200-XTR108TDD2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR108TDD2
800200-XTR108TDD2
Interface - Interface - Sensor and Detector Interfaces - XTR108TDD2 800200-XTR108TDD2
Manufacturer: Texas Instruments Win Source Part Number: 800200-XTR108TDD2 Packaging: Tube Type: Current Transmitter Operating Temperature Range: -55°C ~ 125°C Package: Die Output Type: Voltage Input Type: Voltage Interface: 2-Wire Family Name: XTR108-DIE Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD693AE; AD693AD; AD693AQ; Introduction Date: June 15, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 800200-XTR108TDD2
Packaging: Tube
Type: Current Transmitter
Operating Temperature Range: -55°C ~ 125°C
Package: Die
Output Type: Voltage
Input Type: Voltage
Interface: 2-Wire
Family Name: XTR108-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): AD693AE; AD693AD; AD693AQ;
Introduction Date: June 15, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - XTR108TDD2 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR108TDD2
Sensor and Detector Interfaces XTR108TDD2
IC CRNT TRANSMITTER WAFFLE PACK

IC CRNT TRANSMITTER WAFFLE PACK

Supplier's Site
Interface - Sensor and Detector Interfaces - XTR108TDD2 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR108TDD2
Interface - Sensor and Detector Interfaces XTR108TDD2
IC CRNT TRANSMITTER WAFFLE PACK

IC CRNT TRANSMITTER WAFFLE PACK

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR108TDD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR108TDD2
Sensor and Detector Interfaces XTR108TDD2
IC CRNT TRANSMITTER WAFFLE PACK

IC CRNT TRANSMITTER WAFFLE PACK

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR108TDD2
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR108TDD2
IC CRNT TRANSMITTER WAFFLE PACK

IC CRNT TRANSMITTER WAFFLE PACK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR108TDD2 800200-XTR108TDD2 XTR108TDD2 XTR108TDD2 XTR108TDD2 XTR108TDD2
Product Name 20mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR108TDD2 Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface; Transmitter Current Transmitter Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details