Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR108EAG4 XTR108EAG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1282425-XTR108EAG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1282425-XTR108EAG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR108EAG4 - 1282425-XTR108EAG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR108EAG4
1282425-XTR108EAG4
Interface - Interface - Sensor and Detector Interfaces - XTR108EAG4 1282425-XTR108EAG4
Manufacturer: Texas Instruments Win Source Part Number: 1282425-XTR108EAG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1282425-XTR108EAG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20mA SSOP Interface Transceiver IC
752-XTR108EAG4
20mA SSOP Interface Transceiver IC 752-XTR108EAG4
4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 24-SSOP Product overview: XTR108EAG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EAG4 can be used for catalog matching and distributor lookup.

4-20mA, Two-Wire Transmitter ''Smart'' Programmable with Signal Conditioning 24-SSOP Product overview: XTR108EAG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1282425-XTR108EAG4 752-XTR108EAG4
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR108EAG4 20mA SSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details