Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR108EA XTR108EA

Description
Manufacturer: Texas Instruments Win Source Part Number: 056212-XTR108EA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SSOP/QSOP Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056212-XTR108EA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SSOP/QSOP Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR108EA - 056212-XTR108EA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR108EA
056212-XTR108EA
Interface - Interface - Sensor and Detector Interfaces - XTR108EA 056212-XTR108EA
Manufacturer: Texas Instruments Win Source Part Number: 056212-XTR108EA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SSOP/QSOP Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056212-XTR108EA
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SSOP/QSOP
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 296-27174-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-27174-5-ND
Sensor and Detector Interfaces 296-27174-5-ND
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now Datasheet
Singapore, Singapore
5.4V SSOP Interface Transceiver IC
752-XTR108EA
5.4V SSOP Interface Transceiver IC 752-XTR108EA
Sensor and Detector Interface 5.4V I2C Interface 24-Pin SSOP Tube Product overview: XTR108EA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.4V I2C Interface 24-Pin SSOP Tube Product overview: XTR108EA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR108EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR108EA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR108EA
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Supplier's Site
Sensor and Detector Interfaces - XTR108EA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR108EA
Sensor and Detector Interfaces XTR108EA
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR108EA
Sensor Interface XTR108EA
Sensor Interface 4-20mA 2Wire Trsmtr 'Smart' Prog

Sensor Interface 4-20mA 2Wire Trsmtr 'Smart' Prog

Buy Now Datasheet
Sensor and Detector Interfaces - XTR108EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR108EA
Sensor and Detector Interfaces XTR108EA
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 056212-XTR108EA 296-27174-5-ND 752-XTR108EA XTR108EA XTR108EA XTR108EA XTR108EA
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR108EA Sensor and Detector Interfaces 5.4V SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces
Device Type Transmitter Sensor Interface Transceiver Sensor Interface Current Transmitter Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Telecom - SI3206-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details