Texas Instruments High-Performance Analog 5.4V SSOP Interface Transceiver IC XTR108EA/2K5

Description
5.4V I2C Sensor Interface IC, 24-Pin SSOP, Instrumentation Amplifier Product overview: XTR108EA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.4V I2C Sensor Interface IC, 24-Pin SSOP, Instrumentation Amplifier Product overview: XTR108EA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.4V SSOP Interface Transceiver IC
752-XTR108EA/2K5
5.4V SSOP Interface Transceiver IC 752-XTR108EA/2K5
5.4V I2C Sensor Interface IC, 24-Pin SSOP, Instrumentation Amplifier Product overview: XTR108EA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA/2K5 can be used for catalog matching and distributor lookup.

5.4V I2C Sensor Interface IC, 24-Pin SSOP, Instrumentation Amplifier Product overview: XTR108EA/2K5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.4V, SSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR108EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR108EADKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR108EADKR-ND
Sensor and Detector Interfaces XTR108EADKR-ND
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now Datasheet
Sensor and Detector Interfaces - XTR108EATR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR108EATR-ND
Sensor and Detector Interfaces XTR108EATR-ND
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now Datasheet
Sensor and Detector Interfaces - XTR108EACT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR108EACT-ND
Sensor and Detector Interfaces XTR108EACT-ND
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR108EA/2K5 - 004788-XTR108EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR108EA/2K5
004788-XTR108EA/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR108EA/2K5 004788-XTR108EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004788-XTR108EA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SSOP/QSOP Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004788-XTR108EA/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SSOP/QSOP
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR108EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR108EA/2K5
Interface - Sensor and Detector Interfaces XTR108EA/2K5
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR108EA/2K5
Sensor Interface XTR108EA/2K5
Sensor Interface 4-20mA 2Wire Trsmtr 'Smart' Prog

Sensor Interface 4-20mA 2Wire Trsmtr 'Smart' Prog

Buy Now Datasheet
Sensor and Detector Interfaces - XTR108EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR108EA/2K5
Sensor and Detector Interfaces XTR108EA/2K5
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Buy Now
Sensor and Detector Interfaces - XTR108EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR108EA/2K5
Sensor and Detector Interfaces XTR108EA/2K5
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR108EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR108EA/2K5
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR108EA/2K5
IC CRNT TRANSMITTER 24SSOP/QSOP

IC CRNT TRANSMITTER 24SSOP/QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR108EA/2K5 XTR108EADKR-ND 004788-XTR108EA/2K5 XTR108EA/2K5 XTR108EA/2K5 XTR108EA/2K5 XTR108EA/2K5 XTR108EA/2K5
Product Name 5.4V SSOP Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - XTR108EA/2K5 Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Transmitter Sensor Interface Storage Interface Current Transmitter Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface - Interface - Controllers - ADM6996MX-AD-T-1 - 086921-ADM6996MX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details