IC CURRENT TRANSMITTER 14CDIP
Sensor Interface IC, 36V, 2-Wire, 5 Amplifiers, PDIP Product overview: XTR106PA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR106PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004787-XTR106PA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR106UA/2K5; XTR106PG4; XTR106PAG4;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
IC CURRENT TRANSMITTER 14CDIP
IC CURRENT TRANSMITTER 14CDIP
IC CURRENT TRANSMITTER 14CDIP
Sensor Interface 4-20mA Crnt Trnsmtr w/Bridger Exc & Lin
IC CURRENT TRANSMITTER 14CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XTR106PA-ND | 752-XTR106PA | 004787-XTR106PA | XTR106PA | XTR106PA | XTR106PA | XTR106PA | XTR106PA |
| Product Name | Sensor and Detector Interfaces | 36V Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - XTR106PA | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Transmitter | Sensor Interface | Sensor Interface | Current Transmitter | Storage Interface |