4-20mA Current Transmitter with Bridge Excitation And Linearization 14-PDIP
TRANSMITTER, CURRENT, PDIP14, 106; No. of Amplifiers:5 Amplifier; Input Bias Current:0.025µA; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Bandwidth:-; Supply VoltageRoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR106P | 29AH8428 |
| Product Name | XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization | Transmitter, Current, Pdip14, 106; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS |