Texas Instruments XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105U

Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC
Request a Quote Datasheet
Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization - XTR105U - Texas Instruments
Dallas, TX, United States
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization
XTR105U
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105U
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC

4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC

Buy Now Datasheet
Current Loop Transmitter, Soic14; Bandwidth Texas Instruments - 28AH6431 - Newark, An Avnet Company
Chicago, IL, United States
Current Loop Transmitter, Soic14; Bandwidth Texas Instruments
28AH6431
Current Loop Transmitter, Soic14; Bandwidth Texas Instruments 28AH6431
CURRENT LOOP TRANSMITTER, SOIC14; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

CURRENT LOOP TRANSMITTER, SOIC14; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR105U 28AH6431
Product Name XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization Current Loop Transmitter, Soic14; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-8771002VGA - Rochester Electronics
Texas Instruments
Specs
Device Type Operational Amplifiers; Amplifiers
Package Type CAN8
View Details
LM139AQML Low Power Low Offset Voltage Quad Comparator - 5962-8773901XA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details