Texas Instruments XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105PA

Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-PDIP
Request a Quote Datasheet
Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization - XTR105PA - Texas Instruments
Dallas, TX, United States
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization
XTR105PA
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105PA
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-PDIP

4-20mA Current Transmitter with Sensor Excitation and Linearization 14-PDIP

Buy Now Datasheet
Ic, Transceiver, 36V; No. Of Amplifiers Texas Instruments - 29AH8427 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, 36V; No. Of Amplifiers Texas Instruments
29AH8427
Ic, Transceiver, 36V; No. Of Amplifiers Texas Instruments 29AH8427
IC, TRANSCEIVER, 36V; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply Voltage Min:7.5V; RoHS Compliant: Yes

IC, TRANSCEIVER, 36V; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply Voltage Min:7.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR105PA 29AH8427
Product Name XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization Ic, Transceiver, 36V; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products