Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR105PA XTR105PA

Description
Manufacturer: Texas Instruments Win Source Part Number: 036664-XTR105PA Packaging: Tube/Rail Type: Current Transmitter Mounting: Through Hole Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694JN; AD694BQ; AD694JNZ; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 036664-XTR105PA Packaging: Tube/Rail Type: Current Transmitter Mounting: Through Hole Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694JN; AD694BQ; AD694JNZ; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR105PA - 036664-XTR105PA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR105PA
036664-XTR105PA
Interface - Interface - Sensor and Detector Interfaces - XTR105PA 036664-XTR105PA
Manufacturer: Texas Instruments Win Source Part Number: 036664-XTR105PA Packaging: Tube/Rail Type: Current Transmitter Mounting: Through Hole Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694JN; AD694BQ; AD694JNZ; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 036664-XTR105PA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: Through Hole
Output Type: Voltage
Input Type: Differential
Family Name: XTR105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): AD694JN; AD694BQ; AD694JNZ;
Introduction Date: March 13, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V Interface Transceiver IC
752-XTR105PA
36V Interface Transceiver IC 752-XTR105PA
2-Wire Sensor Interface IC, 36V, Diff Input, 14-Pin PDIP Product overview: XTR105PA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR105PA can be used for catalog matching and distributor lookup.

2-Wire Sensor Interface IC, 36V, Diff Input, 14-Pin PDIP Product overview: XTR105PA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR105PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR105PA-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR105PA-ND
Sensor and Detector Interfaces XTR105PA-ND
IC CURRENT TRANSMITTER 14DIP

IC CURRENT TRANSMITTER 14DIP

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - XTR105PA - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR105PA
Interface - Sensor and Detector Interfaces XTR105PA
IC CURRENT TRANSMITTER 14DIP

IC CURRENT TRANSMITTER 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR105PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR105PA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR105PA
IC CURRENT TRANSMITTER 14DIP

IC CURRENT TRANSMITTER 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
XTR105PA
Sensor Interface XTR105PA
Sensor Interface 4-20mA Crnt Trnsmtr w/Sensor Exc & Lin

Sensor Interface 4-20mA Crnt Trnsmtr w/Sensor Exc & Lin

Buy Now Datasheet
Sensor and Detector Interfaces - XTR105PA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR105PA
Sensor and Detector Interfaces XTR105PA
IC CURRENT TRANSMITTER 14DIP

IC CURRENT TRANSMITTER 14DIP

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR105PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR105PA
Sensor and Detector Interfaces XTR105PA
IC CURRENT TRANSMITTER 14DIP

IC CURRENT TRANSMITTER 14DIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036664-XTR105PA 752-XTR105PA XTR105PA-ND XTR105PA XTR105PA XTR105PA XTR105PA XTR105PA
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR105PA 36V Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transmitter Transceiver Sensor Interface Sensor Interface Sensor Interface Current Transmitter Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3V; Other; 3
Package Type QFNL; QFN
View Details
3 suppliers
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Controllers - ADM6992X-AD-T-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; 128-BFQFP
View Details