Texas Instruments High-Performance Analog Interface - Interface - Sensor and Detector Interfaces - XTR101BG XTR101BG

Description
Manufacturer: Texas Instruments Win Source Part Number: 1282420-XTR101BG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AP; XTR101AU; XTR101AU/1K; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1282420-XTR101BG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AP; XTR101AU; XTR101AU/1K; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR101BG - 1282420-XTR101BG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR101BG
1282420-XTR101BG
Interface - Interface - Sensor and Detector Interfaces - XTR101BG 1282420-XTR101BG
Manufacturer: Texas Instruments Win Source Part Number: 1282420-XTR101BG Packaging: Tube Type: Current Transmitter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-CDIP (0.300", 7.62mm) Output Type: Voltage Input Type: Differential Interface: 2-Wire Family Name: XTR101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-CDIP Alternative Parts (Cross-Reference): XTR101AP; XTR101AU; XTR101AU/1K; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1282420-XTR101BG
Packaging: Tube
Type: Current Transmitter
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-CDIP (0.300", 7.62mm)
Output Type: Voltage
Input Type: Differential
Interface: 2-Wire
Family Name: XTR101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-CDIP
Alternative Parts (Cross-Reference): XTR101AP; XTR101AU; XTR101AU/1K;
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20mA Interface Transceiver IC - 752-XTR101BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR101BG
20mA Interface Transceiver IC 752-XTR101BG
Precision, Low Drift 4-20mA Two-Wire Transmitter 14-CDIP SB -40 to 85 Product overview: XTR101BG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101BG can be used for catalog matching and distributor lookup.

Precision, Low Drift 4-20mA Two-Wire Transmitter 14-CDIP SB -40 to 85 Product overview: XTR101BG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR101BG-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR101BG-ND
Sensor and Detector Interfaces XTR101BG-ND
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR101BG
Sensor Interface XTR101BG
Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Buy Now Datasheet
Sensor and Detector Interfaces - XTR101BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR101BG
Sensor and Detector Interfaces XTR101BG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR101BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR101BG
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR101BG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Supplier's Site
Sensor and Detector Interfaces - XTR101BG - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR101BG
Sensor and Detector Interfaces XTR101BG
IC CURRENT TRANSMITTER 14CDIP

IC CURRENT TRANSMITTER 14CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282420-XTR101BG 752-XTR101BG XTR101BG-ND XTR101BG XTR101BG XTR101BG XTR101BG
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR101BG 20mA Interface Transceiver IC Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface; Transmitter Transceiver Sensor Interface Storage Interface Sensor Interface Current Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9888KS-100 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details