Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR101AUG4 XTR101AUG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 214653-XTR101AUG4 Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 214653-XTR101AUG4 Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR101AUG4 - 214653-XTR101AUG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR101AUG4
214653-XTR101AUG4
Interface - Interface - Sensor and Detector Interfaces - XTR101AUG4 214653-XTR101AUG4
Manufacturer: Texas Instruments Win Source Part Number: 214653-XTR101AUG4 Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 214653-XTR101AUG4
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20mA SOIC Interface Transceiver IC
752-XTR101AUG4
20mA SOIC Interface Transceiver IC 752-XTR101AUG4
Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AUG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AUG4 can be used for catalog matching and distributor lookup.

Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AUG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AUG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 214653-XTR101AUG4 752-XTR101AUG4
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR101AUG4 20mA SOIC Interface Transceiver IC
Device Type Transmitter Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details