Texas Instruments High-Performance Analog 20mA SOIC Interface Transceiver IC XTR101AU/1K

Description
Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AU/1K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU/1K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AU/1K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU/1K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20mA SOIC Interface Transceiver IC
752-XTR101AU/1K
20mA SOIC Interface Transceiver IC 752-XTR101AU/1K
Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AU/1K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU/1K can be used for catalog matching and distributor lookup.

Precision, Low Drift 4-20mA Two-Wire Transmitter 16-SOIC -40 to 85 Product overview: XTR101AU/1K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR101AU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - XTR101AU/1K - 904133-XTR101AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR101AU/1K
904133-XTR101AU/1K
Interface - Interface - Sensor and Detector Interfaces - XTR101AU/1K 904133-XTR101AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 904133-XTR101AU/1K Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: XTR101 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XTR101AU/1K-NDR, XTR101AU/1KG4, XTR101AU/1KG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 904133-XTR101AU/1K
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: XTR101
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XTR101AU/1K-NDR, XTR101AU/1KG4, XTR101AU/1KG4-ND

Buy Now Datasheet
Sensor and Detector Interfaces - XTR101AU/1K-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
XTR101AU/1K-ND
Sensor and Detector Interfaces XTR101AU/1K-ND
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
XTR101AU/1K
Sensor Interface XTR101AU/1K
Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Sensor Interface Prec Lo-Drift 4-20mA 2-Wire Trnsmtr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - XTR101AU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
XTR101AU/1K
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces XTR101AU/1K
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site
Sensor and Detector Interfaces - XTR101AU/1K - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
XTR101AU/1K
Sensor and Detector Interfaces XTR101AU/1K
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - XTR101AU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
XTR101AU/1K
Sensor and Detector Interfaces XTR101AU/1K
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Buy Now
Interface - Sensor and Detector Interfaces - XTR101AU/1K - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
XTR101AU/1K
Interface - Sensor and Detector Interfaces XTR101AU/1K
IC CURRENT TRANSMITTER 14SOIC

IC CURRENT TRANSMITTER 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-XTR101AU/1K 904133-XTR101AU/1K XTR101AU/1K-ND XTR101AU/1K XTR101AU/1K XTR101AU/1K XTR101AU/1K XTR101AU/1K
Product Name 20mA SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR101AU/1K Sensor and Detector Interfaces Sensor Interface Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Current Transmitter Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Specialized - PDI1284P11DGG,518 - Quarktwin Technology Ltd.
Specs
Technology Parallel
Features RoHS
Supply Voltage Other; 3V ~ 5.5V
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details