Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003000-XTPS629210QD
Length: 2.1 mm
Thickness: 550 µm
Height: 600 µm
Number of Pins: 8
Width: 1.2 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003000-XTPS629210QDRLRQ1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XTPS629210QDRLRQ1 |