Texas Instruments OMAP-L137 C6000 DSP+ARM Processor XOMAPL137DZKBA3

Description
C6000 DSP+ARM Processor 256-BGA
Request a Quote
Description
C6000 DSP+ARM Processor 256-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OMAP-L137 C6000 DSP+ARM Processor from Texas Instruments is a low-power applications processor that combines an ARM926EJ-S core and a TMS320C674x DSP core. It operates at clock speeds of 375 MHz and 456 MHz for the ARM and DSP cores, respectively. The device supports a range of processing capabilities, including mixed-precision floating-point operations and fixed-point arithmetic, making it suitable for various applications requiring high performance. The processor features a dual-core architecture, providing the advantages of both DSP and RISC technologies. It includes 128 KB of shared RAM and supports multiple external memory interfaces, including EMIFA and EMIFB for SDRAM. The peripheral set is extensive, featuring a 10/100 Mbps Ethernet MAC, multiple UART modules, I2C interfaces, USB 1.1 and USB 2.0 ports, and audio serial ports, among others. The OMAP-L137 is designed for applications in audio and video processing, automotive systems, and multimedia devices, offering robust operating system support and development tools for both ARM and DSP programming. Its low power consumption and integrated features make it a compelling choice for engineers looking to develop efficient and high-performance embedded systems.

Datasheet Summary
Powered by GS/AI

The OMAP-L137 C6000 DSP+ARM Processor from Texas Instruments is a low-power applications processor that combines an ARM926EJ-S core and a TMS320C674x DSP core. It operates at clock speeds of 375 MHz and 456 MHz for the ARM and DSP cores, respectively. The device supports a range of processing capabilities, including mixed-precision floating-point operations and fixed-point arithmetic, making it suitable for various applications requiring high performance. The processor features a dual-core architecture, providing the advantages of both DSP and RISC technologies. It includes 128 KB of shared RAM and supports multiple external memory interfaces, including EMIFA and EMIFB for SDRAM. The peripheral set is extensive, featuring a 10/100 Mbps Ethernet MAC, multiple UART modules, I2C interfaces, USB 1.1 and USB 2.0 ports, and audio serial ports, among others. The OMAP-L137 is designed for applications in audio and video processing, automotive systems, and multimedia devices, offering robust operating system support and development tools for both ARM and DSP programming. Its low power consumption and integrated features make it a compelling choice for engineers looking to develop efficient and high-performance embedded systems.

Suppliers

Company
Product
Description
Supplier Links
OMAP-L137 C6000 DSP+ARM Processor - XOMAPL137DZKBA3 - Texas Instruments
Dallas, TX, United States
OMAP-L137 C6000 DSP+ARM Processor
XOMAPL137DZKBA3
OMAP-L137 C6000 DSP+ARM Processor XOMAPL137DZKBA3
C6000 DSP+ARM Processor 256-BGA

C6000 DSP+ARM Processor 256-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number XOMAPL137DZKBA3
Product Name OMAP-L137 C6000 DSP+ARM Processor
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
Clock Speed 456 MHz
MIPS 456
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN - 773604-DVC5416PGE160TOOAN - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers