x1 PCI Express 4-Port 4-Lane Packet Switch 196-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043949-XIO3130ZHC
Packaging: Tray
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 196-BGA MICROSTAR (15x15)
Supply Voltage - Operating: 1.5V, 3.3V
Alternative Parts (Cross-Reference): XIO3130IZHC;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 196BGA
PC's, PDA's Interface 196-BGA MICROSTAR (15x15)
PCI Interface IC x1 PCI Expr 4-Port 4-Lane Packet Sw
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO3130ZHC | 043949-XIO3130ZHC | XIO3130ZHC | XIO3130ZHC | XIO3130ZHC |
| Product Name | XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch | Interface - Interface - Specialized - XIO3130ZHC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | PCI Interface IC |
| Technology | PCI Express | PCI; PCI | |||
| Device Type | XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |