x1 PCI Express to 1394a OHCI and 2-Port PHY 176-BGA MICROSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 054652-XIO2200AZGW
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 176-BGA MICROSTAR (15x15)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 176BGA
PCI Express to PCI Translation Bridge Interface 176-BGA MICROSTAR (15x15)
PCI Interface IC PCI Exp-PCI Bus Trans Bridge
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2200AZGW | 054652-XIO2200AZGW | XIO2200AZGW | XIO2200AZGW | XIO2200AZGW |
| Product Name | XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY | Interface - Interface - Specialized - XIO2200AZGW | Integrated Circuits (ICs) - Interface - Specialized | Specialized | PCI Interface IC |
| Technology | PCI Express; IEEE 1394 | PCI; PCI | |||
| Device Type | XIO2200A x1 PCI Express to 1394a OHCI and 2-Port PHY | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 1.35 V ~ 1.65 V~ 3 V ~ 3.6 V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V |