Win Source Part Number: 1260873-XIO2001ZWS
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: PCI Express to PCI Translation Bridge
Standard Package: 160
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 1.35V ~ 1.65V, 3V ~ 3.6V
Package / Case: 169-LFBGA
Supplier Device Package: 169-NFBGA (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-XIO2001ZWS
Base Product Number: XIO2001
PCI EXPRESS (PCIE) TO PCI B
PCI Express to PCI Translation Bridge Interface 169-NFBGA (12x12)
PCI EXPRESS (PCIE) TO PCI B
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260873-XIO2001ZWS | XIO2001ZWS | XIO2001ZWS | XIO2001ZWS | XIO2001ZWS |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |