x1 PCI Express to PCI Bus Translation Bridge 128-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1282119-XIO2001IPNP
Packaging: Tray
Package: 128-TQFP Exposed Pad
Applications: PCI Express to PCI Translation Bridge
Mounting: SMD
Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Interface: PCI Express
Family Name: XIO2001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-HTQFP (14x14)
Alternative Parts (Cross-Reference): PI7C9X110BNB; PI7C9X110BNBE; XIO2001PNP;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 128HTQFP
IC INTFACE SPECIALIZED 128HTQFP
PCI Express to PCI Translation Bridge Interface 128-HTQFP (14x14)
IC INTFACE SPECIALIZED 128HTQFP
PCI Interface IC x1 PCI Exp to PCI Bus Trans Bridge
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2001IPNP | 1282119-XIO2001IPNP | XIO2001IPNP | XIO2001IPNP | XIO2001IPNP | XIO2001IPNP | XIO2001IPNP |
| Product Name | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2001IPNP | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC |
| Technology | PCI Express | PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | |||
| Device Type | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |