Texas Instruments XIO2000A x1 PCI Express to PCI Bus Translation Bridge XIO2000AIZZZ

Description
x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XIO2000A x1 PCI Express to PCI Bus Translation Bridge - XIO2000AIZZZ - Texas Instruments
Dallas, TX, United States
XIO2000A x1 PCI Express to PCI Bus Translation Bridge
XIO2000AIZZZ
XIO2000A x1 PCI Express to PCI Bus Translation Bridge XIO2000AIZZZ
x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR -40 to 85

x1 PCI Express to PCI Bus Translation Bridge 201-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - XIO2000AIZZZ - 800106-XIO2000AIZZZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XIO2000AIZZZ
800106-XIO2000AIZZZ
Interface - Interface - Specialized - XIO2000AIZZZ 800106-XIO2000AIZZZ
Manufacturer: Texas Instruments Win Source Part Number: 800106-XIO2000AIZZZ Packaging: Tray Package: 201-LFBGA Applications: PCI Express to PCI Translation Bridge Mounting: SMD Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V Interface: PCI Family Name: XIO2000AIZZZ Categories: Integrated Circuits (ICs) Manufacturer Package: 201-BGA MICROSTAR (15x15) Alternative Parts (Cross-Reference): PI7C9X110BNB; PI7C9X110BNBE; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 800106-XIO2000AIZZZ
Packaging: Tray
Package: 201-LFBGA
Applications: PCI Express to PCI Translation Bridge
Mounting: SMD
Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Interface: PCI
Family Name: XIO2000AIZZZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 201-BGA MICROSTAR (15x15)
Alternative Parts (Cross-Reference): PI7C9X110BNB; PI7C9X110BNBE;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
XIO2000AIZZZ
PCI Interface IC XIO2000AIZZZ
PCI Interface IC PCI Express Bridge Indus ZZZ option

PCI Interface IC PCI Express Bridge Indus ZZZ option

Buy Now Datasheet
Specialized - XIO2000AIZZZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XIO2000AIZZZ
Specialized XIO2000AIZZZ
PCI Express to PCI Translation Bridge Interface 201-BGA MICROSTAR (15x15)

PCI Express to PCI Translation Bridge Interface 201-BGA MICROSTAR (15x15)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
XIO2000AIZZZ
Integrated Circuits (ICs) - Interface - Specialized XIO2000AIZZZ
IC INTERFACE SPECIALIZED 201BGA

IC INTERFACE SPECIALIZED 201BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XIO2000AIZZZ 800106-XIO2000AIZZZ XIO2000AIZZZ XIO2000AIZZZ XIO2000AIZZZ
Product Name XIO2000A x1 PCI Express to PCI Bus Translation Bridge Interface - Interface - Specialized - XIO2000AIZZZ PCI Interface IC Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI Express PCI; PCI
Device Type XIO2000A x1 PCI Express to PCI Bus Translation Bridge Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface - Interface - Serializers, Deserializers - CLC030VEC - 202590-CLC030VEC - Win Source Electronics
Specs
Supply Voltage Other; 2.5V~ 3.3V
Data Rate 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers