x1 PCI Express to PCI Bus Translation Bridge 175-BGA MICROSTAR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1119419-XIO2000AIZHH
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 175-BGA MICROSTAR (12x12)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 160
PCI Interface IC PCI Express Bridge Industrial
PCI Express to PCI Translation Bridge Interface 175-BGA MICROSTAR (12x12)
IC INTERFACE SPECIALIZED 175BGA
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2000AIZHH | 1119419-XIO2000AIZHH | XIO2000AIZHH | XIO2000AIZHH | XIO2000AIZHH |
| Product Name | XIO2000A x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2000AIZHH | PCI Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | PCI Express | PCI; PCI | |||
| Device Type | XIO2000A x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS |