x1 PCI Express PHY 100-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081903-XIO1100ZGB
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-BGA MICROSTAR (12.1x12.1)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 100BGA
Interface 100-BGA MICROSTAR (12.1x12.1)
PCI Interface IC X1 PCI Express PHY
IC INTERFACE SPECIALIZED 100BGA
IC INTERFACE SPECIALIZED 100BGA
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO1100ZGB | 081903-XIO1100ZGB | XIO1100ZGB | XIO1100ZGB | XIO1100ZGB | XIO1100ZGB | XIO1100ZGB |
| Product Name | XIO1100 x1 PCI Express PHY | Interface - Interface - Specialized - XIO1100ZGB | Integrated Circuits (ICs) - Interface - Specialized | Specialized | PCI Interface IC | Interface - Specialized | Specialized |
| Technology | PCI Express | TI-PIPE | TI-PIPE | TI-PIPE | |||
| Device Type | XIO1100 x1 PCI Express PHY | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |