x1 PCI Express PHY 100-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1282116-XIO1100GGB
Packaging: Tray
Package: 100-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Interface: TI-PIPE
Family Name: XIO1100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-BGA MICROSTAR (12.1x12.1)
Alternative Parts (Cross-Reference): KS8001LI; HBIXF973HAA3QE001; HBIXF973HAA3QE000;
Introduction Date: February 01, 1997
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 100BGA
PCI Interface IC XIO1100 Data Manual
IC INTERFACE SPECIALIZED 100BGA
IC INTERFACE SPECIALIZED 100BGA
Interface 100-BGA MICROSTAR (12.1x12.1)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO1100GGB | 1282116-XIO1100GGB | XIO1100GGB | XIO1100GGB | XIO1100GGB | XIO1100GGB | XIO1100GGB |
| Product Name | XIO1100 x1 PCI Express PHY | Interface - Interface - Specialized - XIO1100GGB | Interface - Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Technology | PCI Express | TI-PIPE | TI-PIPE | TI-PIPE | |||
| Device Type | XIO1100 x1 PCI Express PHY | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | BGA MICROSTAR | 100-LFBGA | BGA-Microstar-100 | BGA | 100-LFBGA | BGA; 100-LFBGA |