Texas Instruments RF Front End (LNA + PA) - XCC3100ZG1MRTDT XCC3100ZG1MRTDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 799992-XCC3100ZG1MRT DT RF Type: WLAN Part Status: Obsolete(EOL) Categories: RF/IF and RFID Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799992-XCC3100ZG1MRT DT RF Type: WLAN Part Status: Obsolete(EOL) Categories: RF/IF and RFID Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - XCC3100ZG1MRTDT - 799992-XCC3100ZG1MRTDT - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - XCC3100ZG1MRTDT
799992-XCC3100ZG1MRTDT
RF Front End (LNA + PA) - XCC3100ZG1MRTDT 799992-XCC3100ZG1MRTDT
Manufacturer: Texas Instruments Win Source Part Number: 799992-XCC3100ZG1MRT DT RF Type: WLAN Part Status: Obsolete(EOL) Categories: RF/IF and RFID Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799992-XCC3100ZG1MRTDT
RF Type: WLAN
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 799992-XCC3100ZG1MRTDT
Product Name RF Front End (LNA + PA) - XCC3100ZG1MRTDT
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details