Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - XAM5728AABCXE XAM5728AABCXE

Description
Manufacturer: Texas Instruments Win Source Part Number: 799535-XAM5728AABCXE Series: Sitara Packaging: Bulk Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Family Name: XAM5728 Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Introduction Date: October 08, 2015 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799535-XAM5728AABCXE Series: Sitara Packaging: Bulk Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Family Name: XAM5728 Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Introduction Date: October 08, 2015 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XAM5728AABCXE - 799535-XAM5728AABCXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XAM5728AABCXE
799535-XAM5728AABCXE
Embedded - Embedded - Microprocessors - XAM5728AABCXE 799535-XAM5728AABCXE
Manufacturer: Texas Instruments Win Source Part Number: 799535-XAM5728AABCXE Series: Sitara Packaging: Bulk Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Family Name: XAM5728 Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Introduction Date: October 08, 2015 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799535-XAM5728AABCXE
Series: Sitara
Packaging: Bulk
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Family Name: XAM5728
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Introduction Date: October 08, 2015
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-43762-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43762-ND
Microprocessors 296-43762-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Microprocessors - XAM5728AABCXE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XAM5728AABCXE
Microprocessors XAM5728AABCXE
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - XAM5728AABCXE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XAM5728AABCXE
Embedded - Microprocessors XAM5728AABCXE
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XAM5728AABCXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XAM5728AABCXE
Integrated Circuits (ICs) - Embedded - Microprocessors XAM5728AABCXE
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 799535-XAM5728AABCXE 296-43762-ND XAM5728AABCXE XAM5728AABCXE XAM5728AABCXE
Product Name Embedded - Embedded - Microprocessors - XAM5728AABCXE Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details