Texas Instruments High-Performance Analog Microprocessors XAM3359AZCZ

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - XAM3359AZCZ-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XAM3359AZCZ-ND
Microprocessors XAM3359AZCZ-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-XAM3359AZCZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XAM3359AZCZ
Embedded Microprocessor MPU 694-XAM3359AZCZ
IC MPU SITARA 324NFBGA Product overview: XAM3359AZCZ from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3359AZCZ can be used for catalog matching and distributor lookup.

IC MPU SITARA 324NFBGA Product overview: XAM3359AZCZ from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3359AZCZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - XAM3359AZCZ - 412278-XAM3359AZCZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XAM3359AZCZ
412278-XAM3359AZCZ
Embedded - Embedded - Microprocessors - XAM3359AZCZ 412278-XAM3359AZCZ
Manufacturer: Texas Instruments Win Source Part Number: 412278-XAM3359AZCZ Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: 324-LFBGA Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 324-NFBGA(15x15) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 412278-XAM3359AZCZ
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 324-LFBGA
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-NFBGA(15x15)
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XAM3359AZCZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XAM3359AZCZ
Integrated Circuits (ICs) - Embedded - Microprocessors XAM3359AZCZ
IC MPU SITARA 324NFBGA

IC MPU SITARA 324NFBGA

Supplier's Site
Embedded - Microprocessors - XAM3359AZCZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XAM3359AZCZ
Embedded - Microprocessors XAM3359AZCZ
IC MPU SITARA 324NFBGA

IC MPU SITARA 324NFBGA

Supplier's Site Datasheet
Microprocessors - XAM3359AZCZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XAM3359AZCZ
Microprocessors XAM3359AZCZ
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 324-NFBGA (15x15)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number XAM3359AZCZ-ND 694-XAM3359AZCZ 412278-XAM3359AZCZ XAM3359AZCZ XAM3359AZCZ XAM3359AZCZ
Product Name Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XAM3359AZCZ Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 324-LFBGA Other; Tray BGA; Other; 324-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802BZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - AT91SAM9G25-CU-999CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers