Texas Instruments High-Performance Analog 32-bit 456MHz BGA Embedded Microprocessor MPU XAM1707BZKB4

Description
32-BIT, 456MHz, RISC PROCESSOR, PBGA256, 17 X 17 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-256 Product overview: XAM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM1707BZKB4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 456MHz, RISC PROCESSOR, PBGA256, 17 X 17 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-256 Product overview: XAM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM1707BZKB4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 456MHz BGA Embedded Microprocessor MPU - 694-XAM1707BZKB4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 456MHz BGA Embedded Microprocessor MPU
694-XAM1707BZKB4
32-bit 456MHz BGA Embedded Microprocessor MPU 694-XAM1707BZKB4
32-BIT, 456MHz, RISC PROCESSOR, PBGA256, 17 X 17 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-256 Product overview: XAM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM1707BZKB4 can be used for catalog matching and distributor lookup.

32-BIT, 456MHz, RISC PROCESSOR, PBGA256, 17 X 17 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-256 Product overview: XAM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 456MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM1707BZKB4 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XAM1707BZKB4 - 136461-XAM1707BZKB4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XAM1707BZKB4
136461-XAM1707BZKB4
Embedded - Embedded - Microprocessors - XAM1707BZKB4 136461-XAM1707BZKB4
Manufacturer: Texas Instruments Win Source Part Number: 136461-XAM1707BZKB4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 256-BGA (17x17) Speed(Frequency): 456MHz Security Package / Case: 256-BGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136461-XAM1707BZKB4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 256-BGA (17x17)
Speed(Frequency): 456MHz
Security Package / Case: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XAM1707BZKB4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XAM1707BZKB4
Microprocessors XAM1707BZKB4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now
Embedded - Microprocessors - XAM1707BZKB4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XAM1707BZKB4
Embedded - Microprocessors XAM1707BZKB4
IC MPU SITARA 456MHZ 256BGA

IC MPU SITARA 456MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XAM1707BZKB4 136461-XAM1707BZKB4 XAM1707BZKB4 XAM1707BZKB4
Product Name 32-bit 456MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XAM1707BZKB4 Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2 1.8V, 3.3V
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
16-bit 20MHz Embedded Microprocessor MPU - 694-A80C188XL20 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Supply Voltage 5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers