DATACOM, ETHERNET TRANSCEIVER, PBGA289, 19 X 19 MM, 1 MM PTICH, PLASTIC, BGA-289 Product overview: X2TLK2218GPV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-X2TLK2218GPV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1280962-X2TLK2218GPV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-X2TLK2218GPV | 1280962-X2TLK2218GPV |
| Product Name | BGA Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - X2TLK2218GPV |
| Device Type | Transceiver |