Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 813304-WL1837MODGIMO
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz, 5GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.2
Data Rate: 54Mbps
Power - Output: 18dBm
Sensitivity: -95dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 243mA ~ 510mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-SMD Module
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.9V ~ 4.8V
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-43667-2-ND | 813304-WL1837MODGIMOCT | WL1837MODGIMOCT | WL1837MODGIMOCT |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - WL1837MODGIMOCT | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | -95 dBm |