Win Source Part Number: 1231663-WL1835MODGBM
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WiLink™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth 4.2
Data Rate: 54Mbps
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA ~ 420mA
Voltage - Supply: 2.9V ~ 4.8V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Other Names: 296-37028-6,296-3702
Base Product Number: WL1835
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1231663-WL1835MODGBMOCT | 296-37028-6-ND | WL1835MODGBMOCT | WL1835MODGBMOCT |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm | -96.3 dBm |
| Output Power | 17.3 dBm | 17.3 dBm | 17.3 dBm | 17.3 dBm |