Texas Instruments RF/IF and RFID - RF Transceiver Modules and Modems WL1805MODGBMOCR

Description
Win Source Part Number: 1216486-WL1805MODGBM OCR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 1,200 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Data Rate: 54Mbps Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA ~ 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA ~ 420mA Voltage - Supply: 2.9V ~ 4.8V Package / Case: 100-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: TEXTISWL1805MODGBMOC R,2156-WL1805MODGBMO CR Base Product Number: WL1805
Request a Quote Datasheet
Description
Win Source Part Number: 1216486-WL1805MODGBM OCR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 1,200 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Data Rate: 54Mbps Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA ~ 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA ~ 420mA Voltage - Supply: 2.9V ~ 4.8V Package / Case: 100-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: TEXTISWL1805MODGBMOC R,2156-WL1805MODGBMO CR Base Product Number: WL1805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1216486-WL1805MODGBMOCR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1216486-WL1805MODGBMOCR
RF/IF and RFID - RF Transceiver Modules and Modems 1216486-WL1805MODGBMOCR
Win Source Part Number: 1216486-WL1805MODGBM OCR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 1,200 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Data Rate: 54Mbps Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA ~ 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA ~ 420mA Voltage - Supply: 2.9V ~ 4.8V Package / Case: 100-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: TEXTISWL1805MODGBMOC R,2156-WL1805MODGBMO CR Base Product Number: WL1805

Win Source Part Number: 1216486-WL1805MODGBMOCR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WiLink™
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth 4.2
Data Rate: 54Mbps
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA ~ 420mA
Voltage - Supply: 2.9V ~ 4.8V
Package / Case: 100-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Other Names: TEXTISWL1805MODGBMOCR,2156-WL1805MODGBMOCR
Base Product Number: WL1805

Buy Now Datasheet
RF Transceiver Modules and Modems - WL1805MODGBMOCR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
WL1805MODGBMOCR-ND
RF Transceiver Modules and Modems WL1805MODGBMOCR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WL1805MODGBMOCR
RF and Wireless - RF Transceiver Modules and Modems WL1805MODGBMOCR
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - WL1805MODGBMOCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WL1805MODGBMOCR
RF Transceiver Modules and Modems WL1805MODGBMOCR
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1216486-WL1805MODGBMOCR WL1805MODGBMOCR-ND WL1805MODGBMOCR WL1805MODGBMOCR
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96.3 dBm -96.3 dBm -96.3 dBm
Output Power 17.3 dBm 17.3 dBm -96.3 dBm 17.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Transceiver Modules and Modems - 602-1350-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details